MOSFET 2P-CH 60V 5.2A 8SOIC
Mosfet Array 2 P-Channel (Dual) 5.2A (Ta) Surface Mount 8-SO
MOSFET 2P-CH 60V 5.2A 8SOIC
MOSFET 2P-CH 60V 5.2A 8SO Product overview: DMPH6050SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMPH6050SSDQ-13 can be used for catalog matching and distributor lookup.
MOSFET 2 P-CHANNEL 5.2A 8SO
MOSFET, DUAL, P-CH, 60V, 5.2A ROHS COMPLIANT: YES
MOSFET 2P-CH 60V 5.2A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMPH6050SSDQ-13DKR-ND | 289-DMPH6050SSDQ-13 | DMPH6050SSDQ-13 | DMPH6050SSDQ-13 | 28AK8668 | DMPH6050SSDQ-13 |
| Product Name | FET, MOSFET Arrays | 60V 5.2A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Mosfet, Dual, P-Ch, 60V, 5.2A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | TO-3 | Automotive | |
| Transistor Grade / Operating Range | Automotive | |||||
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts |