DIODES Incorporated FET, MOSFET Arrays DMPH6050SPD-13

Description
Mosfet Array 2 P-Channel (Dual) 26A (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 26A (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMPH6050SPD-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMPH6050SPD-13TR-ND
FET, MOSFET Arrays 31-DMPH6050SPD-13TR-ND
Mosfet Array 2 P-Channel (Dual) 26A (Tc) Surface Mount PowerDI5060-8

Mosfet Array 2 P-Channel (Dual) 26A (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMPH6050SPD-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMPH6050SPD-13DKR-ND
FET, MOSFET Arrays 31-DMPH6050SPD-13DKR-ND
MOSFET 2P-CH 26A POWERDI5060-8

MOSFET 2P-CH 26A POWERDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMPH6050SPD-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMPH6050SPD-13CT-ND
FET, MOSFET Arrays 31-DMPH6050SPD-13CT-ND
MOSFET 2P-CH 26A POWERDI5060-8

MOSFET 2P-CH 26A POWERDI5060-8

Buy Now Datasheet
Singapore, Singapore
26A MOSFET Transistor
289-DMPH6050SPD-13
26A MOSFET Transistor 289-DMPH6050SPD-13
MOSFET 2P-CH 26A POWERDI50 Product overview: DMPH6050SPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 26A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMPH6050SPD-13 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 26A POWERDI50 Product overview: DMPH6050SPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 26A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMPH6050SPD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMPH6050SPD-13 - 869104-DMPH6050SPD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMPH6050SPD-13
869104-DMPH6050SPD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMPH6050SPD-13 869104-DMPH6050SPD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869104-DMPH6050SPD-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 26A (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMPH6050 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869104-DMPH6050SPD-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 26A (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMPH6050
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Mosfet, Aec-Q101, Dual Pch, Powerdi5060-8 Rohs Compliant Diodes Inc. - 15AC8188 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual Pch, Powerdi5060-8 Rohs Compliant Diodes Inc.
15AC8188
Mosfet, Aec-Q101, Dual Pch, Powerdi5060-8 Rohs Compliant Diodes Inc. 15AC8188
MOSFET, AEC-Q101, DUAL PCH, POWERDI5060-8 ROHS COMPLIANT: YES

MOSFET, AEC-Q101, DUAL PCH, POWERDI5060-8 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMPH6050SPD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMPH6050SPD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMPH6050SPD-13
MOSFET 2P-CH 26A POWERDI50

MOSFET 2P-CH 26A POWERDI50

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMPH6050SPD-13TR-ND 289-DMPH6050SPD-13 869104-DMPH6050SPD-13 15AC8188 DMPH6050SPD-13 DMPH6050SPD-13
Product Name FET, MOSFET Arrays 26A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMPH6050SPD-13 Mosfet, Aec-Q101, Dual Pch, Powerdi5060-8 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; PowerDI5060-8 TO-3 8-PowerTDFN
Transistor Grade / Operating Range Automotive
Polarity P-Channel P-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details