DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMPH6050SK3Q-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325312-DMPH6050SK3Q -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 7.2A, 23.6A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.9W Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1377 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: -DMPH6050SK3Q-13DICT ,DMPH6050SK3Q-13DICT ,DMPH6050SK3Q-13DI-N D,-DMPH6050SK3Q-13DI TR,DMPH6050SK3Q-13DI ,DMPH6050SK3Q-13DITR ,DMPH6050SK3Q-13DIDK R Base Product Number: DMPH6050 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325312-DMPH6050SK3Q -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 7.2A, 23.6A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.9W Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1377 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: -DMPH6050SK3Q-13DICT ,DMPH6050SK3Q-13DICT ,DMPH6050SK3Q-13DI-N D,-DMPH6050SK3Q-13DI TR,DMPH6050SK3Q-13DI ,DMPH6050SK3Q-13DITR ,DMPH6050SK3Q-13DIDK R Base Product Number: DMPH6050 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325312-DMPH6050SK3Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325312-DMPH6050SK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325312-DMPH6050SK3Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1325312-DMPH6050SK3Q -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 7.2A, 23.6A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.9W Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1377 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: -DMPH6050SK3Q-13DICT ,DMPH6050SK3Q-13DICT ,DMPH6050SK3Q-13DI-N D,-DMPH6050SK3Q-13DI TR,DMPH6050SK3Q-13DI ,DMPH6050SK3Q-13DITR ,DMPH6050SK3Q-13DIDK R Base Product Number: DMPH6050 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325312-DMPH6050SK3Q-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 7.2A, 23.6A (Tc)
Rds On (Max) @ Id, Vgs: 50mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.9W
Supplier Device Package: TO-252-3
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1377 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: -DMPH6050SK3Q-13DICT,DMPH6050SK3Q-13DICT,DMPH6050SK3Q-13DI-ND,-DMPH6050SK3Q-13DITR,DMPH6050SK3Q-13DI,DMPH6050SK3Q-13DITR,DMPH6050SK3Q-13DIDKR
Base Product Number: DMPH6050
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - DMPH6050SK3Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMPH6050SK3Q-13DITR-ND
Single FETs, MOSFETs DMPH6050SK3Q-13DITR-ND
P-Channel 60V 7.2A (Ta), 23.6A (Tc) 1.9W (Ta) Surface Mount TO-252-3

P-Channel 60V 7.2A (Ta), 23.6A (Tc) 1.9W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMPH6050SK3Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMPH6050SK3Q-13DIDKR-ND
Single FETs, MOSFETs DMPH6050SK3Q-13DIDKR-ND
P-Channel 60V 7.2A (Ta), 23.6A (Tc) 1.9W (Ta) Surface Mount TO-252-3

P-Channel 60V 7.2A (Ta), 23.6A (Tc) 1.9W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMPH6050SK3Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMPH6050SK3Q-13DICT-ND
Single FETs, MOSFETs DMPH6050SK3Q-13DICT-ND
P-Channel 60V 7.2A (Ta), 23.6A (Tc) 1.9W (Ta) Surface Mount TO-252-3

P-Channel 60V 7.2A (Ta), 23.6A (Tc) 1.9W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
60V 7.2A 23.6A TO252 MOSFET Transistor
278-DMPH6050SK3Q-13
60V 7.2A 23.6A TO252 MOSFET Transistor 278-DMPH6050SK3Q-13
MOSFET P-CH 60V 7.2A/23.6A TO252 Product overview: DMPH6050SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.2A, 23.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.2A, 23.6A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH6050SK3Q-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 7.2A/23.6A TO252 Product overview: DMPH6050SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.2A, 23.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.2A, 23.6A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH6050SK3Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 60V 7.2A TO252 - 233-DMPH6050SK3Q-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 7.2A TO252
233-DMPH6050SK3Q-13
MOSFET P-CH 60V 7.2A TO252 233-DMPH6050SK3Q-13
MOSFET P-CH 60V 7.2A TO252

MOSFET P-CH 60V 7.2A TO252

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMPH6050SK3Q-13
Triode/MOS Tube/Transistor >> MOSFETs DMPH6050SK3Q-13
60V 50mΩ@10V,7A 1.9W 3V@250uA P Channel TO-252 MOSFETs ROHS

60V 50mΩ@10V,7A 1.9W 3V@250uA P Channel TO-252 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 23.6A, To-252 Rohs Compliant Diodes Inc. - 28AK8667 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 23.6A, To-252 Rohs Compliant Diodes Inc.
28AK8667
Mosfet, P-Ch, 60V, 23.6A, To-252 Rohs Compliant Diodes Inc. 28AK8667
MOSFET, P-CH, 60V, 23.6A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 23.6A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMPH6050SK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMPH6050SK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMPH6050SK3Q-13
MOSFET P-CH 60V 7.2A/23.6A TO252

MOSFET P-CH 60V 7.2A/23.6A TO252

Supplier's Site
Single FETs, MOSFETs - DMPH6050SK3Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMPH6050SK3Q-13
Single FETs, MOSFETs DMPH6050SK3Q-13
MOSFET P-CH 60V 7.2A/23.6A TO252

MOSFET P-CH 60V 7.2A/23.6A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1325312-DMPH6050SK3Q-13 DMPH6050SK3Q-13DITR-ND 278-DMPH6050SK3Q-13 233-DMPH6050SK3Q-13 DMPH6050SK3Q-13 28AK8667 DMPH6050SK3Q-13 DMPH6050SK3Q-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 60V 7.2A 23.6A TO252 MOSFET Transistor MOSFET P-CH 60V 7.2A TO252 Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, 60V, 23.6A, To-252 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 1900 milliwatts 1.9 milliwatts 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-2042-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
2 suppliers