DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMPH6050SK3-13 DMPH6050SK3-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033876-DMPH6050SK3- 13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7.2A (Ta), 23.6A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1377pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033876-DMPH6050SK3- 13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7.2A (Ta), 23.6A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1377pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMPH6050SK3-13 - 1033876-DMPH6050SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMPH6050SK3-13
1033876-DMPH6050SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMPH6050SK3-13 1033876-DMPH6050SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033876-DMPH6050SK3- 13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7.2A (Ta), 23.6A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1377pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033876-DMPH6050SK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 7.2A (Ta), 23.6A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1377pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Buy Now Datasheet
Single FETs, MOSFETs - DMPH6050SK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMPH6050SK3-13DIDKR-ND
Single FETs, MOSFETs DMPH6050SK3-13DIDKR-ND
P-Channel 60V 7.2A (Ta), 23.6A (Tc) 1.9W (Ta) Surface Mount TO-252-3

P-Channel 60V 7.2A (Ta), 23.6A (Tc) 1.9W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMPH6050SK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMPH6050SK3-13DICT-ND
Single FETs, MOSFETs DMPH6050SK3-13DICT-ND
P-Channel 60V 7.2A (Ta), 23.6A (Tc) 1.9W (Ta) Surface Mount TO-252-3

P-Channel 60V 7.2A (Ta), 23.6A (Tc) 1.9W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMPH6050SK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMPH6050SK3-13DITR-ND
Single FETs, MOSFETs DMPH6050SK3-13DITR-ND
P-Channel 60V 7.2A (Ta), 23.6A (Tc) 1.9W (Ta) Surface Mount TO-252-3

P-Channel 60V 7.2A (Ta), 23.6A (Tc) 1.9W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
60V 7.2A 23.6A TO252 MOSFET Transistor
278-DMPH6050SK3-13
60V 7.2A 23.6A TO252 MOSFET Transistor 278-DMPH6050SK3-13
MOSFET P-CH 60V 7.2A/23.6A TO252 Product overview: DMPH6050SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.2A, 23.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.2A, 23.6A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH6050SK3-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 7.2A/23.6A TO252 Product overview: DMPH6050SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.2A, 23.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.2A, 23.6A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH6050SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS:

MOSFET MOSFET BVDSS:

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMPH6050SK3-13
Triode/MOS Tube/Transistor >> MOSFETs DMPH6050SK3-13
60V 50mΩ@10V,7A 1.9W 3V@250uA P Channel TO-252(DPAK) MOSFETs ROHS

60V 50mΩ@10V,7A 1.9W 3V@250uA P Channel TO-252(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMPH6050SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMPH6050SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMPH6050SK3-13
MOSFET P-CH 60V 7.2A/23.6A TO252

MOSFET P-CH 60V 7.2A/23.6A TO252

Supplier's Site
Mosfet, P-Ch, 60V, 23.6A, To-252 Rohs Compliant Diodes Inc. - 81AH8906 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 23.6A, To-252 Rohs Compliant Diodes Inc.
81AH8906
Mosfet, P-Ch, 60V, 23.6A, To-252 Rohs Compliant Diodes Inc. 81AH8906
MOSFET, P-CH, 60V, 23.6A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 23.6A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - DMPH6050SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMPH6050SK3-13
Single FETs, MOSFETs DMPH6050SK3-13
MOSFET P-CH 60V 7.2A/23.6A TO252

MOSFET P-CH 60V 7.2A/23.6A TO252

Supplier's Site Datasheet
MOSFET P-CH 60V 7.2A DPAK - 233-DMPH6050SK3-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 7.2A DPAK
233-DMPH6050SK3-13
MOSFET P-CH 60V 7.2A DPAK 233-DMPH6050SK3-13
MOSFET P-CH 60V 7.2A DPAK

MOSFET P-CH 60V 7.2A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033876-DMPH6050SK3-13 DMPH6050SK3-13DIDKR-ND 278-DMPH6050SK3-13 DMPH6050SK3-13 DMPH6050SK3-13 DMPH6050SK3-13 81AH8906 DMPH6050SK3-13 233-DMPH6050SK3-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMPH6050SK3-13 Single FETs, MOSFETs 60V 7.2A 23.6A TO252 MOSFET Transistor MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 60V, 23.6A, To-252 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET P-CH 60V 7.2A DPAK
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 1900 milliwatts 1.9 milliwatts 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data