MOSFET P-CHANNEL 60V 35A TO252 Product overview: DMPH6023SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 35A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH6023SK3Q-13 can be used for catalog matching and distributor lookup.
P-Channel 60V 35A (Tc) 3.2W Surface Mount TO-252, (D-Pak)
P-Channel 60V 35A (Tc) 3.2W Surface Mount TO-252, (D-Pak)
P-Channel 60V 35A (Tc) 3.2W Surface Mount TO-252, (D-Pak)
Manufacturer: Diodes Incorporated
Win Source Part Number: 869103-DMPH6023SK3Q-
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 60 V 35A (Tc) 3.2W Surface Mount TO-252, (D-Pak)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMPH6023
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMPH6023SK3Q-13CT, DMPH6023SK3Q-13-ND, DMPH6023SK3Q-13TR
MOSFET P-CHANNEL 60V 35A TO252
MOSFET P-CHANNEL 60V 35A TO252
MOSFET MOSFET BVDSS: 41V~60V TO252 T&R 2.5K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMPH6023SK3Q-13 | 31-DMPH6023SK3Q-13DKR-ND | 869103-DMPH6023SK3Q-13 | DMPH6023SK3Q-13 | DMPH6023SK3Q-13 | DMPH6023SK3Q-13 |
| Product Name | P-Channel 60V 35A TO252 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMPH6023SK3Q-13 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 3200 milliwatts | 3200 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252, (D-Pak) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |