DIODES Incorporated Single FETs, MOSFETs DMPH6023SK3-13

Description
P-Channel 60V 35A (Tc) 3.2W Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
P-Channel 60V 35A (Tc) 3.2W Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMPH6023SK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH6023SK3-13TR-ND
Single FETs, MOSFETs 31-DMPH6023SK3-13TR-ND
P-Channel 60V 35A (Tc) 3.2W Surface Mount TO-252, (D-Pak)

P-Channel 60V 35A (Tc) 3.2W Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH6023SK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH6023SK3-13CT-ND
Single FETs, MOSFETs 31-DMPH6023SK3-13CT-ND
MOSFET P-CHANNEL 60V 35A TO252

MOSFET P-CHANNEL 60V 35A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH6023SK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH6023SK3-13DKR-ND
Single FETs, MOSFETs 31-DMPH6023SK3-13DKR-ND
MOSFET P-CHANNEL 60V 35A TO252

MOSFET P-CHANNEL 60V 35A TO252

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V 35A TO252 MOSFET Transistor
278-DMPH6023SK3-13
P-Channel 60V 35A TO252 MOSFET Transistor 278-DMPH6023SK3-13
MOSFET P-CHANNEL 60V 35A TO252 Product overview: DMPH6023SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 35A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH6023SK3-13 can be used for catalog matching and distributor lookup.

MOSFET P-CHANNEL 60V 35A TO252 Product overview: DMPH6023SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 35A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH6023SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 35A, To-252 Rohs Compliant Diodes Inc. - 28AK8666 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 35A, To-252 Rohs Compliant Diodes Inc.
28AK8666
Mosfet, P-Ch, 60V, 35A, To-252 Rohs Compliant Diodes Inc. 28AK8666
MOSFET, P-CH, 60V, 35A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 35A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 41V-60V

MOSFET MOSFETBVDSS: 41V-60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMPH6023SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMPH6023SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMPH6023SK3-13
MOSFET P-CHANNEL 60V 35A TO252

MOSFET P-CHANNEL 60V 35A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMPH6023SK3-13TR-ND 278-DMPH6023SK3-13 28AK8666 DMPH6023SK3-13 DMPH6023SK3-13
Product Name Single FETs, MOSFETs P-Channel 60V 35A TO252 MOSFET Transistor Mosfet, P-Ch, 60V, 35A, To-252 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data