P-Channel 40V 8A (Ta), 22A (Tc) 1.2W (Ta) Surface Mount PowerDI3333-8
P-Channel 40V 8A (Ta), 22A (Tc) 1.2W (Ta) Surface Mount PowerDI3333-8
P-Channel 40V 8A (Ta), 22A (Tc) 1.2W (Ta) Surface Mount PowerDI3333-8
MOSFET P-CH 40V 8A/22A PWRDI3333
MOSFET P-CH 40V 8A/22A PWRDI3333
MOSFET, P-CH, 40V, 22A, POWERDI 3333 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMPH4029LFGQ-7CT-ND | DMPH4029LFGQ-7 | DMPH4029LFGQ-7 | 28AK8665 | DMPH4029LFGQ-7 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 40V, 22A, Powerdi 3333 Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | 8-PowerVDFN | Surface Mount | 8-PowerVDFN | TO-3 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |