P-Channel 40V 8A (Ta), 22A (Tc) 1.2W (Ta) Surface Mount PowerDI3333-8
MOSFET P-CH 40V 8A/22A PWRDI3333
MOSFET P-CH 40V 8A/22A PWRDI3333
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMPH4029LFG-7DI-ND | DMPH4029LFG-7 | DMPH4029LFG-7 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |
| Package Type | 8-PowerVDFN | Surface Mount | 8-PowerVDFN |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |