The DMPH4026SFVW-7 is a 40V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications. It offers a maximum on-state resistance of 25 mΩ at VGS = -10V and 45 mΩ at VGS = -4.5V, with a continuous drain current of -52 A at TC = +175°C and -38 A at TC = +25°C. The device operates reliably up to +175°C junction temperature and is rated for 100% unclamped inductive switching. It features a thermal resistance of 75.2 °C/W on a single-sided FR-4 board and 38.4 °C/W on an enhanced thermal substrate. The package occupies 33% less board area than an SO-8 and is rated UL 94 V-0. The part is RoHS compliant, halogen-free, and lead-free. It is supplied in tape and reel packaging with 2000 units per carrier.
MOSFET BVDSS: 31V~40V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4026SFVW-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |