MOSFET P-CH 40V PWRDI3333
MOSFET P-CH 40V PWRDI3333
P-Channel 40V 8.7A (Ta), 40A (Tc) 2.3W (Ta), 60W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
MOSFET P-CH 40V PWRDI3333
MOSFET, P-CH, 40V, 40A, POWERDI 3333 ROHS COMPLIANT: YES
MOSFET P-CH 40V PWRDI3333
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMPH4025SFVWQ-13CT-ND | DMPH4025SFVWQ-13 | 28AK8664 | DMPH4025SFVWQ-13 | DMPH4025SFVWQ-13 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 40V, 40A, Powerdi 3333 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | 8-PowerVDFN | 8-PowerVDFN | TO-3 | Surface Mount, Wettable Flank | |
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 40 volts |