The DMPH4023SPDWQ-13 is a dual P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high ambient temperature operation and high efficiency. It has a drain-source voltage rating of -40V, a maximum continuous drain current of -27A at TC=+25°C, and a typical on-resistance of 22mΩ at VGS=-10V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It is RoHS compliant, halogen- and antimony-free, and certified to UL 94 V-0 for flammability. The package has a molded plastic housing with a footprint of 6.40mm x 5.80mm and a height of 1.00mm. Thermal resistance junction-to-case is 5°C/W, and the operating junction temperature range is -55°C to +175°C.
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4023SPDWQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |