P-Channel 40V 50A (Tc) 2.1W (Ta) Surface Mount TO-252, (D-Pak)
MOSFET P-CH 40V 50A TO252 T&R Product overview: DMPH4023SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH4023SK3Q-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353444-DMPH4023SK3Q
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Base Product Number: DMPH4023
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 26mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 18.7 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1091 pF @ 20 V
Power Dissipation (Max): 2.1W (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Affected
ECCN: EAR99
MOSFET P-CH 40V 50A TO252 T&R
MOSFET MOSFET BVDSS: 31V~40V TO252 T&R 2.5K
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMPH4023SK3Q-13-ND | 278-DMPH4023SK3Q-13 | 1353444-DMPH4023SK3Q-13 | DMPH4023SK3Q-13 | DMPH4023SK3Q-13 |
| Product Name | Single FETs, MOSFETs | 40V 50A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement |