The DMPH4016SSS-13 is a P-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power-management applications such as DC-DC converters and analog switches. It has a drain-source voltage rating of -40V and a maximum continuous drain current of -11A at 25°C. The device features a low on-resistance of 11mΩ at -10V gate-source voltage and 15mΩ at -4.5V. It operates over a junction temperature range of -55°C to +175°C, with thermal resistance junction-to-ambient of 80.2°C/W when mounted on a single-sided FR-4 board. The package is molded plastic with UL 94 V-0 flammability rating, meets RoHS 3 standards, and is moisture sensitive level 1 per J-STD-020. It is qualified to AEC-Q100, AEC-Q101, AEC-Q104, and AEC-Q200 standards and suitable for automotive applications.
MOSFET BVDSS: 31V~40V SO-8 T&R 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4016SSS-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |