The DMPH4016SPSW-13 is a P-channel enhancement mode MOSFET in a PowerDI5060-8 package, rated for -40V drain-source voltage and -175°C junction temperature. It features a maximum on-resistance of 10mΩ at -10V gate-source voltage and 14mΩ at -4.5V, with a continuous drain current of -90.7A at +25°C case temperature. The device supports 100% unclamped inductive switching testing, has wettable flanks for optical inspection, and is RoHS compliant with a halogen- and antimony-free "Green" configuration. It meets AEC-Q100/101/104/200
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4016SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |