The DMPH4016SK3Q-13 is a P-channel enhancement mode MOSFET rated for -40V drain-source voltage and -80A continuous drain current at +25°C case temperature, with a maximum on-resistance of 11mΩ at -10V gate-source voltage and 15mΩ at -4.5V. It operates from -55°C to +175°C junction temperature and is packaged in a TO252 (DPAK) case with approximate dimensions of 6.10mm x 6.58mm, weighing 0.33 grams. The device features a matte tin finish, is RoHS compliant, halogen and antimony free, and meets AEC-Q101 qualifications for automotive applications. It is supplied in tape and reel packaging with 2,500 units per reel.
MOSFET BVDSS: 31V~40V TO252 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4016SK3Q-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |