DIODES Incorporated P-Channel 40V 11.4A MOSFET Transistor DMPH4015SSS-13

Description
MOSFET P-CHANNEL 40V 11.4A 8SO Product overview: DMPH4015SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 11.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH4015SSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CHANNEL 40V 11.4A 8SO Product overview: DMPH4015SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 11.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH4015SSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 40V 11.4A MOSFET Transistor
278-DMPH4015SSS-13
P-Channel 40V 11.4A MOSFET Transistor 278-DMPH4015SSS-13
MOSFET P-CHANNEL 40V 11.4A 8SO Product overview: DMPH4015SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 11.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH4015SSS-13 can be used for catalog matching and distributor lookup.

MOSFET P-CHANNEL 40V 11.4A 8SO Product overview: DMPH4015SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 11.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH4015SSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMPH4015SSS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH4015SSS-13CT-ND
Single FETs, MOSFETs 31-DMPH4015SSS-13CT-ND
P-Channel 40V 11.4A (Ta) 1.8W Surface Mount 8-SO

P-Channel 40V 11.4A (Ta) 1.8W Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH4015SSS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH4015SSS-13DKR-ND
Single FETs, MOSFETs 31-DMPH4015SSS-13DKR-ND
P-Channel 40V 11.4A (Ta) 1.8W Surface Mount 8-SO

P-Channel 40V 11.4A (Ta) 1.8W Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH4015SSS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH4015SSS-13TR-ND
Single FETs, MOSFETs 31-DMPH4015SSS-13TR-ND
P-Channel 40V 11.4A (Ta) 1.8W Surface Mount 8-SO

P-Channel 40V 11.4A (Ta) 1.8W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1055804-DMPH4015SSS-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1055804-DMPH4015SSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1055804-DMPH4015SSS-13
Win Source Part Number: 1055804-DMPH4015SSS- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 11.4A (Ta) Rds On (Max) @ Id, Vgs: 11mOhm @ 9.8A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 1.8W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 91 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4234 pF @ 20 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): DMPH4015SSS-13DMPH40 15SSS13; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: 31-DMPH4015SSS-13TR, DMPH4015SSS-13-ND,31 -DMPH4015SSS-13CT,31 -DMPH4015SSS-13DKR Base Product Number: DMPH4015 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1055804-DMPH4015SSS-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 11.4A (Ta)
Rds On (Max) @ Id, Vgs: 11mOhm @ 9.8A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 1.8W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 91 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4234 pF @ 20 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): DMPH4015SSS-13DMPH4015SSS13;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMPH4015SSS-13TR,DMPH4015SSS-13-ND,31-DMPH4015SSS-13CT,31-DMPH4015SSS-13DKR
Base Product Number: DMPH4015
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet
MOSFET P-CHANNEL 40V 11.4A 8SO - 233-DMPH4015SSS-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CHANNEL 40V 11.4A 8SO
233-DMPH4015SSS-13
MOSFET P-CHANNEL 40V 11.4A 8SO 233-DMPH4015SSS-13
MOSFET P-CHANNEL 40V 11.4A 8SO

MOSFET P-CHANNEL 40V 11.4A 8SO

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMPH4015SSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMPH4015SSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMPH4015SSS-13
MOSFET P-CHANNEL 40V 11.4A 8SO

MOSFET P-CHANNEL 40V 11.4A 8SO

Supplier's Site
Mosfet, P-Ch, 40V, 11.4A, Soic Rohs Compliant Diodes Inc. - 28AK8662 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 11.4A, Soic Rohs Compliant Diodes Inc.
28AK8662
Mosfet, P-Ch, 40V, 11.4A, Soic Rohs Compliant Diodes Inc. 28AK8662
MOSFET, P-CH, 40V, 11.4A, SOIC ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 11.4A, SOIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMPH4015SSS-13 31-DMPH4015SSS-13CT-ND 1055804-DMPH4015SSS-13 DMPH4015SSS-13 233-DMPH4015SSS-13 DMPH4015SSS-13 28AK8662
Product Name P-Channel 40V 11.4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET MOSFET P-CHANNEL 40V 11.4A 8SO Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 40V, 11.4A, Soic Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
Transconductance 0.0260 kS
PD 1.8 milliwatts 1800 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products