The DMPH4015SPSW-13 is a P-channel enhancement mode MOSFET designed for high-efficiency power-management applications in automotive environments. It is packaged in a PowerDI5060-8 case with a molded plastic, halogen- and antimony-free "Green" compound rated UL 94V-0. The device is rated for a drain-source voltage of -40 V and continuous drain currents of up to -50 A at 25°C case temperature, with a maximum on-resistance of 11 mΩ at VGS = -10 V and 15 mΩ at VGS = -4.5 V. It supports a junction temperature range of -55°C to +175°C, meets JEDEC standards for high reliability, and is RoHS compliant. The part is supplied in tape and reel packaging with 2,500 units per carrier.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4015SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |