DIODES Incorporated Single FETs, MOSFETs DMPH4015SPSQ-13

Description
P-Channel 40V 50A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
P-Channel 40V 50A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMPH4015SPSQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH4015SPSQ-13DKR-ND
Single FETs, MOSFETs 31-DMPH4015SPSQ-13DKR-ND
P-Channel 40V 50A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

P-Channel 40V 50A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH4015SPSQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH4015SPSQ-13TR-ND
Single FETs, MOSFETs 31-DMPH4015SPSQ-13TR-ND
P-Channel 40V 50A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

P-Channel 40V 50A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH4015SPSQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH4015SPSQ-13CT-ND
Single FETs, MOSFETs 31-DMPH4015SPSQ-13CT-ND
P-Channel 40V 50A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

P-Channel 40V 50A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now
Mosfet, P-Ch, 40V, 50A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8661 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 50A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8661
Mosfet, P-Ch, 40V, 50A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8661
MOSFET, P-CH, 40V, 50A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 50A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMPH4015SPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMPH4015SPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMPH4015SPSQ-13
MOSFET P-CH 40V 50A PWRDI5060-8

MOSFET P-CH 40V 50A PWRDI5060-8

Supplier's Site
Single FETs, MOSFETs - DMPH4015SPSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMPH4015SPSQ-13
Single FETs, MOSFETs DMPH4015SPSQ-13
MOSFET P-CH 40V 50A PWRDI5060-8

MOSFET P-CH 40V 50A PWRDI5060-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMPH4015SPSQ-13DKR-ND DMPH4015SPSQ-13 28AK8661 DMPH4015SPSQ-13 DMPH4015SPSQ-13
Product Name Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 40V, 50A, Powerdi 5060 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 8-PowerTDFN TO-3 8-PowerTDFN 8-PowerTDFN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
40V 240A MOSFET Transistor - 278-AUIRF3004WL - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers