DIODES Incorporated Single FETs, MOSFETs DMPH4015SK3Q-13

Description
P-Channel 40V 14A (Ta), 45A (Tc) 1.7W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
P-Channel 40V 14A (Ta), 45A (Tc) 1.7W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMPH4015SK3Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMPH4015SK3Q-13DIDKR-ND
Single FETs, MOSFETs DMPH4015SK3Q-13DIDKR-ND
P-Channel 40V 14A (Ta), 45A (Tc) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 40V 14A (Ta), 45A (Tc) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMPH4015SK3Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMPH4015SK3Q-13DITR-ND
Single FETs, MOSFETs DMPH4015SK3Q-13DITR-ND
P-Channel 40V 14A (Ta), 45A (Tc) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 40V 14A (Ta), 45A (Tc) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMPH4015SK3Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMPH4015SK3Q-13DICT-ND
Single FETs, MOSFETs DMPH4015SK3Q-13DICT-ND
P-Channel 40V 14A (Ta), 45A (Tc) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 40V 14A (Ta), 45A (Tc) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
40V 14A 45A TO252 MOSFET Transistor
278-DMPH4015SK3Q-13
40V 14A 45A TO252 MOSFET Transistor 278-DMPH4015SK3Q-13
MOSFET P-CH 40V 14A/45A TO252 Product overview: DMPH4015SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14A, 45A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14A, 45A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH4015SK3Q-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 14A/45A TO252 Product overview: DMPH4015SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14A, 45A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14A, 45A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH4015SK3Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1055802-DMPH4015SK3Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1055802-DMPH4015SK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1055802-DMPH4015SK3Q-13
Win Source Part Number: 1055802-DMPH4015SK3Q -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 45A (Tc) Rds On (Max) @ Id, Vgs: 11mOhm @ 9.8A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 1.7W (Ta) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 91 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4234 pF @ 20 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): NVDD5894NLT4G; DMNH3010LK3-13; DMTH4005SK3Q-13; DMTH4004LK3Q-13; FDD8424H-F085ADMPH40 15SK3Q13; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMPH4015SK3Q-13DITR, DMPH4015SK3Q-13-ND,D MPH4015SK3Q-13DICT,D MPH4015SK3Q-13DIDKR Base Product Number: DMPH4015 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1055802-DMPH4015SK3Q-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 45A (Tc)
Rds On (Max) @ Id, Vgs: 11mOhm @ 9.8A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 1.7W (Ta)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3
Gate Charge (Qg) (Max) @ Vgs: 91 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4234 pF @ 20 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): NVDD5894NLT4G; DMNH3010LK3-13; DMTH4005SK3Q-13; DMTH4004LK3Q-13; FDD8424H-F085ADMPH4015SK3Q13;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMPH4015SK3Q-13DITR,DMPH4015SK3Q-13-ND,DMPH4015SK3Q-13DICT,DMPH4015SK3Q-13DIDKR
Base Product Number: DMPH4015
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, P-Ch, 40V, 45A, To-252 Rohs Compliant Diodes Inc. - 28AK8660 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 45A, To-252 Rohs Compliant Diodes Inc.
28AK8660
Mosfet, P-Ch, 40V, 45A, To-252 Rohs Compliant Diodes Inc. 28AK8660
MOSFET, P-CH, 40V, 45A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 45A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMPH4015SK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMPH4015SK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMPH4015SK3Q-13
MOSFET P-CH 40V 14A/45A TO252

MOSFET P-CH 40V 14A/45A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Single FETs, MOSFETs - DMPH4015SK3Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMPH4015SK3Q-13
Single FETs, MOSFETs DMPH4015SK3Q-13
MOSFET P-CH 40V 14A/45A TO252

MOSFET P-CH 40V 14A/45A TO252

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMPH4015SK3Q-13DIDKR-ND 278-DMPH4015SK3Q-13 1055802-DMPH4015SK3Q-13 28AK8660 DMPH4015SK3Q-13 DMPH4015SK3Q-13 DMPH4015SK3Q-13
Product Name Single FETs, MOSFETs 40V 14A 45A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, P-Ch, 40V, 45A, To-252 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data