P-Channel 40V 55A (Tc) 2.1W (Ta) Surface Mount TO-252, (D-Pak)
MOSFET P-CH 40V 55A TO252 T&R
MOSFET P-CH 40V 55A TO252 T&R
MOSFET MOSFET BVDSS: 31V~40V TO252 T&R 2.5K
MOSFET, P-CH, 40V, 55A, TO-252 ROHS COMPLIANT: YES
MOSFET P-CH 40V 55A TO252 T&R
MOSFET P-CH 40V 55A TO252 T&R
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMPH4013SK3-13TR-ND | DMPH4013SK3-13 | 28AK8658 | DMPH4013SK3-13 | DMPH4013SK3-13 |
| Product Name | Single FETs, MOSFETs | MOSFET | Mosfet, P-Ch, 40V, 55A, To-252 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |