The DMPH4009SPSW-13 is a P-channel enhancement mode MOSFET designed for high-efficiency power-management applications, including DC-DC converters and analog switches. It is packaged in a PowerDI5060-8 surface-mount case with dimensions of 6.40 mm x 5.15 mm, and weighs approximately 0.097 grams. The device is rated for a drain-source voltage of -40 V, with a continuous drain current of -83.4 A at +25°C case temperature and an on-resistance of 11 mΩ at -10 V gate-source bias. It supports a junction temperature range of -55°C to +175°C, features a 100% unclamped inductive switching (UIS) test, and meets UL 94 V-0 flammability rating. It is RoHS compliant, halogen- and antimony-free, and qualified for automotive applications under AEC-Q100/101/104/200
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4009SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |