DIODES Incorporated Single FETs, MOSFETs DMPH3010LPSQ-13

Description
P-Channel 30V 60A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
P-Channel 30V 60A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMPH3010LPSQ-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMPH3010LPSQ-13-ND
Single FETs, MOSFETs DMPH3010LPSQ-13-ND
P-Channel 30V 60A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

P-Channel 30V 60A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMPH3010LPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMPH3010LPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMPH3010LPSQ-13
MOSFET P-CH 30V 60A PWRDI5060-8

MOSFET P-CH 30V 60A PWRDI5060-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V~30V PowerDI5060-8 T&R 2.5K

MOSFET MOSFET BVDSS: 25V~30V PowerDI5060-8 T&R 2.5K

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMPH3010LPSQ-13-ND DMPH3010LPSQ-13 DMPH3010LPSQ-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
300V 46A MOSFET Transistor - 278-64-6006PBF - ERSAELECTRONICS PTE. LTD.
Specs
PD 430000 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details