DIODES Incorporated Single FETs, MOSFETs DMPH3010LPS-13

Description
P-Channel 30V 60A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
P-Channel 30V 60A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMPH3010LPS-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMPH3010LPS-13-ND
Single FETs, MOSFETs DMPH3010LPS-13-ND
P-Channel 30V 60A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

P-Channel 30V 60A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMPH3010LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMPH3010LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMPH3010LPS-13
MOSFET P-CH 30V 60A PWRDI5060-8

MOSFET P-CH 30V 60A PWRDI5060-8

Supplier's Site
Mosfet, Aec-Q101, P-Ch, 30V, Powerdi5060; Msl Diodes Inc. - 12AC0712 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, 30V, Powerdi5060; Msl Diodes Inc.
12AC0712
Mosfet, Aec-Q101, P-Ch, 30V, Powerdi5060; Msl Diodes Inc. 12AC0712
MOSFET, AEC-Q101, P-CH, 30V, POWERDI5060; MSL:MSL 1 - Unlimited; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, 30V, POWERDI5060; MSL:MSL 1 - Unlimited; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V~30V PowerDI5060-8 T&R 2.5K

MOSFET MOSFET BVDSS: 25V~30V PowerDI5060-8 T&R 2.5K

Buy Now
Single FETs, MOSFETs - DMPH3010LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMPH3010LPS-13
Single FETs, MOSFETs DMPH3010LPS-13
MOSFET P-CH 30V 60A PWRDI5060-8

MOSFET P-CH 30V 60A PWRDI5060-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMPH3010LPS-13-ND DMPH3010LPS-13 12AC0712 DMPH3010LPS-13 DMPH3010LPS-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, 30V, Powerdi5060; Msl Diodes Inc. MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 8-PowerTDFN 8-PowerTDFN TO-3 8-PowerTDFN
Packing Method Tape Reel; Tape & Reel (TR)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data