MOSFET P-CHANNEL 30V 50A TO252
MOSFET P-CHANNEL 30V 50A TO252
P-Channel 30V 50A (Tc) 3.9W (Ta) Surface Mount TO-252, (D-Pak)
MOSFET P-CHANNEL 30V 50A TO252
MOSFET MOSFET BVDSS: 25V~30V TO252 T&R 2.5K
MOSFET P-CHANNEL 30V 50A TO252
MOSFET, AEC-Q101, P-CH, -30V, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0057ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.6V; Power RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMPH3010LK3-13CT-ND | DMPH3010LK3-13 | DMPH3010LK3-13 | DMPH3010LK3-13 | 12AC0711 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, Aec-Q101, P-Ch, -30V, To-252; Transistor Polarity Diodes Inc. |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Surface Mount | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 30 volts |