DIODES Incorporated Single FETs, MOSFETs DMPH2040UVTQ-7

Description
P-Channel 20V 5.6A (Ta), 11.7A (Tc) 1W (Ta) Surface Mount TSOT-23
Request a Quote Datasheet
Description
P-Channel 20V 5.6A (Ta), 11.7A (Tc) 1W (Ta) Surface Mount TSOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMPH2040UVTQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH2040UVTQ-7TR-ND
Single FETs, MOSFETs 31-DMPH2040UVTQ-7TR-ND
P-Channel 20V 5.6A (Ta), 11.7A (Tc) 1W (Ta) Surface Mount TSOT-23

P-Channel 20V 5.6A (Ta), 11.7A (Tc) 1W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH2040UVTQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH2040UVTQ-7CT-ND
Single FETs, MOSFETs 31-DMPH2040UVTQ-7CT-ND
MOSFET P-CH 20V 5.6/11.7A TSOT26

MOSFET P-CH 20V 5.6/11.7A TSOT26

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH2040UVTQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH2040UVTQ-7DKR-ND
Single FETs, MOSFETs 31-DMPH2040UVTQ-7DKR-ND
MOSFET P-CH 20V 5.6/11.7A TSOT26

MOSFET P-CH 20V 5.6/11.7A TSOT26

Buy Now Datasheet
Singapore, Singapore
20V 11.7A MOSFET Transistor
278-DMPH2040UVTQ-7
20V 11.7A MOSFET Transistor 278-DMPH2040UVTQ-7
MOSFET P-CH 20V 5.6/11.7A TSOT26 Product overview: DMPH2040UVTQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 11.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 11.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH2040UVTQ-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 5.6/11.7A TSOT26 Product overview: DMPH2040UVTQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 11.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 11.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH2040UVTQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1084685-DMPH2040UVTQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1084685-DMPH2040UVTQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1084685-DMPH2040UVTQ-7
Win Source Part Number: 1084685-DMPH2040UVTQ -7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 5.6A (Ta), 11.7A (Tc) Rds On (Max) @ Id, Vgs: 38mOhm @ 8.9A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 1W (Ta) Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-26 Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 834 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): DMPH2040UVTQ-7DMPH20 40UVTQ7; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: 31-DMPH2040UVTQ-7TR Base Product Number: DMPH2040 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1084685-DMPH2040UVTQ-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 5.6A (Ta), 11.7A (Tc)
Rds On (Max) @ Id, Vgs: 38mOhm @ 8.9A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 1W (Ta)
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-26
Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 834 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): DMPH2040UVTQ-7DMPH2040UVTQ7;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMPH2040UVTQ-7TR
Base Product Number: DMPH2040
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMPH2040UVTQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMPH2040UVTQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMPH2040UVTQ-7
MOSFET P-CH 20V 5.6/11.7A TSOT26

MOSFET P-CH 20V 5.6/11.7A TSOT26

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMPH2040UVTQ-7TR-ND 278-DMPH2040UVTQ-7 1084685-DMPH2040UVTQ-7 DMPH2040UVTQ-7
Product Name Single FETs, MOSFETs 20V 11.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3; SOT26 SOT23; SOT-23-6 Thin, TSOT-23-6
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products