DIODES Incorporated 12V 80A MOSFET Transistor DMPH1006UPSQ-13

Description
MOSFET P-CH 12V 80A PWRDI5060-8 Product overview: DMPH1006UPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH1006UPSQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 80A PWRDI5060-8 Product overview: DMPH1006UPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH1006UPSQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 80A MOSFET Transistor
278-DMPH1006UPSQ-13
12V 80A MOSFET Transistor 278-DMPH1006UPSQ-13
MOSFET P-CH 12V 80A PWRDI5060-8 Product overview: DMPH1006UPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH1006UPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 80A PWRDI5060-8 Product overview: DMPH1006UPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH1006UPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1339936-DMPH1006UPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1339936-DMPH1006UPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1339936-DMPH1006UPSQ-13
Win Source Part Number: 1339936-DMPH1006UPSQ -13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12 V Power Dissipation (Max): 3.2W Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: PowerDI5060-8 Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMPH1006 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 6mOhm @ 15A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 124 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 6334 pF @ 10 V

Win Source Part Number: 1339936-DMPH1006UPSQ-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Power Dissipation (Max): 3.2W
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerDI5060-8
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMPH1006
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 6mOhm @ 15A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 124 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 6334 pF @ 10 V

Buy Now Datasheet
Single FETs, MOSFETs - DMPH1006UPSQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMPH1006UPSQ-13DITR-ND
Single FETs, MOSFETs DMPH1006UPSQ-13DITR-ND
P-Channel 12V 80A (Tc) 3.2W Surface Mount PowerDI5060-8

P-Channel 12V 80A (Tc) 3.2W Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMPH1006UPSQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMPH1006UPSQ-13DIDKR-ND
Single FETs, MOSFETs DMPH1006UPSQ-13DIDKR-ND
P-Channel 12V 80A (Tc) 3.2W Surface Mount PowerDI5060-8

P-Channel 12V 80A (Tc) 3.2W Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMPH1006UPSQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMPH1006UPSQ-13DICT-ND
Single FETs, MOSFETs DMPH1006UPSQ-13DICT-ND
P-Channel 12V 80A (Tc) 3.2W Surface Mount PowerDI5060-8

P-Channel 12V 80A (Tc) 3.2W Surface Mount PowerDI5060-8

Buy Now Datasheet
Mosfet, P-Ch, 12V, 80A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8657 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 12V, 80A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8657
Mosfet, P-Ch, 12V, 80A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8657
MOSFET, P-CH, 12V, 80A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, P-CH, 12V, 80A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMPH1006UPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMPH1006UPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMPH1006UPSQ-13
MOSFET P-CH 12V 80A PWRDI5060-8

MOSFET P-CH 12V 80A PWRDI5060-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMPH1006UPSQ-13 1339936-DMPH1006UPSQ-13 DMPH1006UPSQ-13DITR-ND 28AK8657 DMPH1006UPSQ-13 DMPH1006UPSQ-13
Product Name 12V 80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 12V, 80A, Powerdi 5060 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 12 volts
PD 3.2 milliwatts 3200 milliwatts
Unlock Full Specs
to access all available technical data