The DMP68D1LVQ is a dual P-channel enhancement mode MOSFET designed for automotive applications, qualified to AEC-Q101 and manufactured in IATF 16949-certified facilities. It is packaged in SOT563 with dimensions of 1.60 mm × 1.60 mm and has a maximum drain-source voltage of -60 V, continuous drain current of -238 mA at 25°C, and on-resistance up to 8 Ω at -5 V gate-source voltage. The device features low input capacitance, fast switching, and ESD protection, with thermal resistance of 151 °C/W when mounted on a 1-inch square copper plate. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards. Package is supplied in tape and reel for 10,000 units per reel.
MOSFET 2P-CH 60V 0.238A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP68D1LVQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |