P-Channel 60V 1.5A (Ta) 720mW Surface Mount SOT-23-3
MOSFET P-CH 60V 1.5A SOT23
MOSFET P-CH 60V 1.5A SOT23
MOSFET P-CH 60V 1.5A SOT23
MOSFET MOSFET BVDSS: 41V~60V SOT23 T&R 10K
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMP6350SQ-13TR-ND | DMP6350SQ-13 | DMP6350SQ-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel |