DIODES Incorporated Single FETs, MOSFETs DMP6350S-7

Description
P-Channel 60V 1.5A (Ta) 720mW (Ta) Surface Mount SOT-23-3
Request a Quote
Description
P-Channel 60V 1.5A (Ta) 720mW (Ta) Surface Mount SOT-23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MOSFET 07AH3818 is a P-channel device with a maximum drain-source voltage of -60V and a continuous drain current rating of -1.5A at a temperature of 25°C. It features a low on-resistance of 350m,Ѷ at a gate-source voltage of -10V and 550m,Ѷ at -4.5V, making it suitable for applications requiring efficient power management. The device is designed for high-efficiency applications such as battery charging, DC-DC converters, and portable power adapters. It is housed in a SOT23 package and is fully compliant with RoHS standards, ensuring it is lead-free and environmentally friendly. The MOSFET also meets AEC-Q101 standards, indicating its reliability for automotive applications. With low input capacitance and fast switching speeds, this component is ideal for engineers looking for a robust solution in power management circuits.

Datasheet Summary
Powered by GS/AI

The MOSFET 07AH3818 is a P-channel device with a maximum drain-source voltage of -60V and a continuous drain current rating of -1.5A at a temperature of 25°C. It features a low on-resistance of 350m,Ѷ at a gate-source voltage of -10V and 550m,Ѷ at -4.5V, making it suitable for applications requiring efficient power management. The device is designed for high-efficiency applications such as battery charging, DC-DC converters, and portable power adapters. It is housed in a SOT23 package and is fully compliant with RoHS standards, ensuring it is lead-free and environmentally friendly. The MOSFET also meets AEC-Q101 standards, indicating its reliability for automotive applications. With low input capacitance and fast switching speeds, this component is ideal for engineers looking for a robust solution in power management circuits.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP6350S-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6350S-7DITR-ND
Single FETs, MOSFETs DMP6350S-7DITR-ND
P-Channel 60V 1.5A (Ta) 720mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 1.5A (Ta) 720mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP6350S-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6350S-7DIDKR-ND
Single FETs, MOSFETs DMP6350S-7DIDKR-ND
P-Channel 60V 1.5A (Ta) 720mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 1.5A (Ta) 720mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP6350S-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6350S-7DICT-ND
Single FETs, MOSFETs DMP6350S-7DICT-ND
P-Channel 60V 1.5A (Ta) 720mW (Ta) Surface Mount SOT-23-3

P-Channel 60V 1.5A (Ta) 720mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6350S-7 - 1033875-DMP6350S-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6350S-7
1033875-DMP6350S-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6350S-7 1033875-DMP6350S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033875-DMP6350S-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 720mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 4.1nC @ 10V Max Input Capacitance: 206pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 350 mOhm @ 900mA, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033875-DMP6350S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 720mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 4.1nC @ 10V
Max Input Capacitance: 206pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 350 mOhm @ 900mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 1.5A SOT23 MOSFET Transistor
278-DMP6350S-7
60V 1.5A SOT23 MOSFET Transistor 278-DMP6350S-7
MOSFET P-CH 60V 1.5A SOT23 Product overview: DMP6350S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6350S-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 1.5A SOT23 Product overview: DMP6350S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6350S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP6350S-7
Triode/MOS Tube/Transistor >> MOSFETs DMP6350S-7
60V 1.5A 350mΩ@10V,900mA 720mW 3V@250uA P Channel SOT-23 MOSFETs ROHS

60V 1.5A 350mΩ@10V,900mA 720mW 3V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, -60V, -1.5A, Sot23; Channel Type Diodes Inc. - 07AH3818 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -1.5A, Sot23; Channel Type Diodes Inc.
07AH3818
Mosfet, P-Ch, -60V, -1.5A, Sot23; Channel Type Diodes Inc. 07AH3818
MOSFET, P-CH, -60V, -1.5A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

MOSFET, P-CH, -60V, -1.5A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6350S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6350S-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6350S-7
MOSFET P-CH 60V 1.5A SOT23

MOSFET P-CH 60V 1.5A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Single FETs, MOSFETs - DMP6350S-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6350S-7
Single FETs, MOSFETs DMP6350S-7
MOSFET P-CH 60V 1.5A SOT23

MOSFET P-CH 60V 1.5A SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP6350S-7DITR-ND 1033875-DMP6350S-7 278-DMP6350S-7 DMP6350S-7 07AH3818 DMP6350S-7 DMP6350S-7 DMP6350S-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6350S-7 60V 1.5A SOT23 MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, -60V, -1.5A, Sot23; Channel Type Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23 Tape & Reel (TR) SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 720 milliwatts 1.17 milliwatts 720 milliwatts 720 milliwatts
Unlock Full Specs
to access all available technical data