The DMP6250SFDFWQ is a 60V P-channel enhancement mode MOSFET in a U-DFN2020-6 package, designed for automotive battery-management, power-management, and DC-DC converter applications. It has a maximum continuous drain current of -2.5A at +25°C and an on-resistance of 155mΩ at -10V gate voltage. The device is AEC-Q101 qualified, RoHS compliant, and rated for operation from -55°C to +150°C. It features a thermal resistance of 69°C/W when mounted on a recommended PCB layout. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.
MOSFET BVDSS: 41V~60V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP6250SFDFWQ-13RTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |