The DMP6250SFDFW-13 is a 60V P-channel enhancement mode MOSFET in a U-DFN2020-6 package, designed for high-efficiency power-management applications such as battery management and DC-DC converters. It features a maximum continuous drain current of -2.5A at TA = +25°C with RDS(ON) of 155mΩ at VGS = -10V and 240mΩ at VGS = -4.5V. The device is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 41V~60V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP6250SFDFW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |