DIODES Incorporated Single FETs, MOSFETs DMP6185SK3-13

Description
P-Channel 60V 9.4A (Tc) 1.6W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
P-Channel 60V 9.4A (Tc) 1.6W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP6185SK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6185SK3-13CT-ND
Single FETs, MOSFETs 31-DMP6185SK3-13CT-ND
P-Channel 60V 9.4A (Tc) 1.6W (Ta) Surface Mount TO-252-3

P-Channel 60V 9.4A (Tc) 1.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6185SK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6185SK3-13TR-ND
Single FETs, MOSFETs 31-DMP6185SK3-13TR-ND
P-Channel 60V 9.4A (Tc) 1.6W (Ta) Surface Mount TO-252-3

P-Channel 60V 9.4A (Tc) 1.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6185SK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6185SK3-13DKR-ND
Single FETs, MOSFETs 31-DMP6185SK3-13DKR-ND
P-Channel 60V 9.4A (Tc) 1.6W (Ta) Surface Mount TO-252-3

P-Channel 60V 9.4A (Tc) 1.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
60V 9.4A TO252 MOSFET Transistor
278-DMP6185SK3-13
60V 9.4A TO252 MOSFET Transistor 278-DMP6185SK3-13
MOSFET P-CH 60V 9.4A TO252 Product overview: DMP6185SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6185SK3-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 9.4A TO252 Product overview: DMP6185SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6185SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6185SK3-13 - 1033873-DMP6185SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6185SK3-13
1033873-DMP6185SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6185SK3-13 1033873-DMP6185SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033873-DMP6185SK3-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.6A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 708pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033873-DMP6185SK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.6A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 708pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6185SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6185SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6185SK3-13
MOSFET P-CH 60V 9.4A TO252

MOSFET P-CH 60V 9.4A TO252

Supplier's Site
Mosfet, P-Ch, 60V, 9.4A, To-252 Rohs Compliant Diodes Inc. - 28AK8810 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 9.4A, To-252 Rohs Compliant Diodes Inc.
28AK8810
Mosfet, P-Ch, 60V, 9.4A, To-252 Rohs Compliant Diodes Inc. 28AK8810
MOSFET, P-CH, 60V, 9.4A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 9.4A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP6185SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6185SK3-13
Single FETs, MOSFETs DMP6185SK3-13
MOSFET P-CH 60V 9.4A TO252

MOSFET P-CH 60V 9.4A TO252

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP6185SK3-13
Triode/MOS Tube/Transistor >> MOSFETs DMP6185SK3-13
60V 9.4A 1.6W 150mΩ@10V,12A 3V@250uA P Channel TO-252 MOSFETs ROHS

60V 9.4A 1.6W 150mΩ@10V,12A 3V@250uA P Channel TO-252 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMP6185SK3-13CT-ND 278-DMP6185SK3-13 1033873-DMP6185SK3-13 DMP6185SK3-13 28AK8810 DMP6185SK3-13 DMP6185SK3-13
Product Name Single FETs, MOSFETs 60V 9.4A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6185SK3-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 60V, 9.4A, To-252 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK)
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 1.6 milliwatts 1600 milliwatts 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRFR4620TRLDKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
8 suppliers