DIODES Incorporated 60V 3A MOSFET Transistor DMP6185SE-13

Description
MOSFET P-CH 60V 3A SOT223 Product overview: DMP6185SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6185SE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 3A SOT223 Product overview: DMP6185SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6185SE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3A MOSFET Transistor
278-DMP6185SE-13
60V 3A MOSFET Transistor 278-DMP6185SE-13
MOSFET P-CH 60V 3A SOT223 Product overview: DMP6185SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6185SE-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 3A SOT223 Product overview: DMP6185SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6185SE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP6185SE-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6185SE-13DITR-ND
Single FETs, MOSFETs DMP6185SE-13DITR-ND
P-Channel 60V 3A (Ta) 1.2W (Ta) Surface Mount SOT-223-3

P-Channel 60V 3A (Ta) 1.2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP6185SE-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6185SE-13DIDKR-ND
Single FETs, MOSFETs DMP6185SE-13DIDKR-ND
P-Channel 60V 3A (Ta) 1.2W (Ta) Surface Mount SOT-223-3

P-Channel 60V 3A (Ta) 1.2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP6185SE-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6185SE-13DICT-ND
Single FETs, MOSFETs DMP6185SE-13DICT-ND
P-Channel 60V 3A (Ta) 1.2W (Ta) Surface Mount SOT-223-3

P-Channel 60V 3A (Ta) 1.2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6185SE-13 - 1168300-DMP6185SE-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6185SE-13
1168300-DMP6185SE-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6185SE-13 1168300-DMP6185SE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1168300-DMP6185SE-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168300-DMP6185SE-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - DMP6185SE-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6185SE-13
Single FETs, MOSFETs DMP6185SE-13
MOSFET P-CH 60V 3A SOT223

MOSFET P-CH 60V 3A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Mosfet, P-Ch, 60V, 3A, Sot-223 Rohs Compliant Diodes Inc. - 28AK8808 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 3A, Sot-223 Rohs Compliant Diodes Inc.
28AK8808
Mosfet, P-Ch, 60V, 3A, Sot-223 Rohs Compliant Diodes Inc. 28AK8808
MOSFET, P-CH, 60V, 3A, SOT-223 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 3A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6185SE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6185SE-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6185SE-13
MOSFET P-CH 60V 3A SOT223

MOSFET P-CH 60V 3A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMP6185SE-13 DMP6185SE-13DITR-ND 1168300-DMP6185SE-13 DMP6185SE-13 DMP6185SE-13 28AK8808 DMP6185SE-13
Product Name 60V 3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6185SE-13 Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 60V, 3A, Sot-223 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
PD 2.2 milliwatts 1200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF1405ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers