The DMP612DL is a 60V P-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power-management and general-purpose switching applications. It features a maximum on-resistance of 10Ω at VGS = -5V, a gate threshold voltage range of -0.8V to -2.0V, and a continuous drain current rating of -176mA. The device has a total power dissipation of 0.6mW, a thermal resistance of 208°C/W, and operates from -55°C to +150°C. It is RoHS compliant, halogen- and antimony-free, and qualified to AEC-Q100/101/104/200
BSS FAMILY SOT23 T&R 3K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP612DL-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |