The DMP612DL-13 is a 60V P-channel enhancement mode MOSFET in a SOT23 package, designed for high-efficiency power-management and switching applications. It has a maximum continuous drain current of -176mA, a static drain-source on-resistance of up to 10Ω at VGS = -5V, and a gate threshold voltage ranging from -0.8V to -2.0V. The device features low input capacitance, fast switching speeds, and operates with a junction temperature range of -55°C to +150°C. It is lead-free, RoHS compliant, and qualifies as a "Green" device with halogen and antimony-free materials. The part is supplied in a tape and reel package of 10,000 units.
BSS FAMILY SOT23 T&R 10K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP612DL-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |