The DMP6111SSSQ-13 is a 60V P-channel enhancement mode MOSFET in an SO-8 package, designed for automotive applications requiring AEC-Q101 qualification. It has a maximum drain-source voltage of -60V, a static drain-source on-resistance of 115mΩ at VGS = -10V and -3A, and 145mΩ at VGS = -4.5V and -2.5A. The device features a gate threshold voltage range of -1V to -3V, low input capacitance of 1286pF, and is rated for a total power dissipation of 1.7W under minimal pad layout or 2.2W under optimal thermal conditions. Thermal resistance is 72°C/W or 57°C/W depending on board layout. The part is lead-free, RoHS compliant, halogen and antimony free, and has a moisture sensitivity level of 1 per J-STD-020. Packaging is tape and reel with 2,500 units per reel.
MOSFET BVDSS: 41V~60V SO-8 T&R 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP6111SSSQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |