The DMP6111SSDQ-13 is a dual P-channel enhancement mode MOSFET in an SO-8 package, designed for automotive applications requiring AEC-Q101 qualification and IATF 16949 manufacturing. It has a drain-source voltage rating of -60V, continuous drain current of -2.8A at 25°C and -3.2A at 75°C, and a maximum on-resistance of 115mΩ at VGS = -10V. The device is RoHS compliant, halogen- and antimony-free, and features a thermal resistance of 95°C/W on a standard FR-4 PCB with minimum pad layout. The SO-8 package measures 4.90mm × 6.00mm × 1.45mm with 1.27mm pin pitch and is moisture-sensitive level 1 per J-STD-020. It is supplied in a 2,500-piece tape and reel packaging.
MOSFET BVDSS: 41V~60V SO-8 T&R 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP6111SSDQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |