The DMP6111SSD-13 is a dual P-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power-management applications such as DC-DC converters. It has a drain-source voltage rating of -60V, with on-resistance of 115mΩ at -10V gate-source voltage and 145mΩ at -4.5V gate-source voltage. The device supports continuous drain currents up to -2.8A at 25°C and pulsed drain currents up to -23A. It features low input capacitance, fast switching, and is qualified for automotive applications under AEC-Q100/101/104/200
MOSFET BVDSS: 41V~60V SO-8 T&R 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP6111SSD-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |