DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6110SVT-7 DMP6110SVT-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033871-DMP6110SVT-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-26 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17.2nC @ 10V Max Input Capacitance: 969pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 105 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033871-DMP6110SVT-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-26 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17.2nC @ 10V Max Input Capacitance: 969pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 105 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6110SVT-7 - 1033871-DMP6110SVT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6110SVT-7
1033871-DMP6110SVT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6110SVT-7 1033871-DMP6110SVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033871-DMP6110SVT-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-26 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17.2nC @ 10V Max Input Capacitance: 969pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 105 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033871-DMP6110SVT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSOT-26
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 7.3A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 17.2nC @ 10V
Max Input Capacitance: 969pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 105 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 7.3A MOSFET Transistor
278-DMP6110SVT-7
60V 7.3A MOSFET Transistor 278-DMP6110SVT-7
MOSFET P-CH 60V 7.3A TSOT26 Product overview: DMP6110SVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6110SVT-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 7.3A TSOT26 Product overview: DMP6110SVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6110SVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP6110SVT-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6110SVT-7DIDKR-ND
Single FETs, MOSFETs DMP6110SVT-7DIDKR-ND
P-Channel 60V 7.3A (Tc) 1.2W (Ta) Surface Mount TSOT-23-6

P-Channel 60V 7.3A (Tc) 1.2W (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - DMP6110SVT-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6110SVT-7DICT-ND
Single FETs, MOSFETs DMP6110SVT-7DICT-ND
P-Channel 60V 7.3A (Tc) 1.2W (Ta) Surface Mount TSOT-23-6

P-Channel 60V 7.3A (Tc) 1.2W (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - DMP6110SVT-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6110SVT-7DITR-ND
Single FETs, MOSFETs DMP6110SVT-7DITR-ND
P-Channel 60V 7.3A (Tc) 1.2W (Ta) Surface Mount TSOT-23-6

P-Channel 60V 7.3A (Tc) 1.2W (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6110SVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6110SVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6110SVT-7
MOSFET P-CH 60V 7.3A TSOT26

MOSFET P-CH 60V 7.3A TSOT26

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V P-Ch Enh FET 60Vds 20Vgs

MOSFET 60V P-Ch Enh FET 60Vds 20Vgs

Buy Now Datasheet
Mosfet, Aec-Q101, P-Ch, -7.3A, -60V; Channel Type Diodes Inc. - 39AH6611 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -7.3A, -60V; Channel Type Diodes Inc.
39AH6611
Mosfet, Aec-Q101, P-Ch, -7.3A, -60V; Channel Type Diodes Inc. 39AH6611
MOSFET, AEC-Q101, P-CH, -7.3A, -60V; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -7.3A, -60V; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP6110SVT-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6110SVT-7
Single FETs, MOSFETs DMP6110SVT-7
MOSFET P-CH 60V 7.3A TSOT26

MOSFET P-CH 60V 7.3A TSOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033871-DMP6110SVT-7 278-DMP6110SVT-7 DMP6110SVT-7DIDKR-ND DMP6110SVT-7 DMP6110SVT-7 39AH6611 DMP6110SVT-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6110SVT-7 60V 7.3A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, P-Ch, -7.3A, -60V; Channel Type Diodes Inc. Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 1200 milliwatts 1.2 milliwatts 1200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT26; TSOT-26 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data