DIODES Incorporated Single FETs, MOSFETs DMP6110SVT-13

Description
P-Channel 60V 7.3A (Tc) 1.2W (Ta) Surface Mount TSOT-23-6
Request a Quote Datasheet
Description
P-Channel 60V 7.3A (Tc) 1.2W (Ta) Surface Mount TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP6110SVT-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6110SVT-13DITR-ND
Single FETs, MOSFETs DMP6110SVT-13DITR-ND
P-Channel 60V 7.3A (Tc) 1.2W (Ta) Surface Mount TSOT-23-6

P-Channel 60V 7.3A (Tc) 1.2W (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6110SVT-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6110SVT-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6110SVT-13
MOSFET P-CH 60V 7.3A TSOT26

MOSFET P-CH 60V 7.3A TSOT26

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Dual P-Ch Enh FET 60Vds 20Vgs

MOSFET 60V Dual P-Ch Enh FET 60Vds 20Vgs

Buy Now Datasheet
Single FETs, MOSFETs - DMP6110SVT-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6110SVT-13
Single FETs, MOSFETs DMP6110SVT-13
MOSFET P-CH 60V 7.3A TSOT26

MOSFET P-CH 60V 7.3A TSOT26

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP6110SVT-13DITR-ND DMP6110SVT-13 DMP6110SVT-13 DMP6110SVT-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 17.2 nC @ 10 V SOT23; SOT-23-6 Thin, TSOT-23-6
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details