DIODES Incorporated Single FETs, MOSFETs DMP6110SSSQ-13

Description
P-Channel 60V 3.3A (Ta), 7.8A (Tc) 1.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 60V 3.3A (Ta), 7.8A (Tc) 1.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP6110SSSQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6110SSSQ-13TR-ND
Single FETs, MOSFETs 31-DMP6110SSSQ-13TR-ND
P-Channel 60V 3.3A (Ta), 7.8A (Tc) 1.5W (Ta) Surface Mount 8-SO

P-Channel 60V 3.3A (Ta), 7.8A (Tc) 1.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6110SSSQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6110SSSQ-13CT-ND
Single FETs, MOSFETs 31-DMP6110SSSQ-13CT-ND
MOSFET PCH 60V 8SO

MOSFET PCH 60V 8SO

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6110SSSQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6110SSSQ-13DKR-ND
Single FETs, MOSFETs 31-DMP6110SSSQ-13DKR-ND
MOSFET PCH 60V 8SO

MOSFET PCH 60V 8SO

Buy Now Datasheet
Singapore, Singapore
60V MOSFET Transistor
278-DMP6110SSSQ-13
60V MOSFET Transistor 278-DMP6110SSSQ-13
MOSFET PCH 60V 8SO Product overview: DMP6110SSSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6110SSSQ-13 can be used for catalog matching and distributor lookup.

MOSFET PCH 60V 8SO Product overview: DMP6110SSSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6110SSSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6110SSSQ-13 - 869101-DMP6110SSSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6110SSSQ-13
869101-DMP6110SSSQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6110SSSQ-13 869101-DMP6110SSSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869101-DMP6110SSSQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 60 V 3.3A (Ta), 7.8A (Tc) 1.5W (Ta) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMP6110 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869101-DMP6110SSSQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 60 V 3.3A (Ta), 7.8A (Tc) 1.5W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP6110
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6110SSSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6110SSSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6110SSSQ-13
MOSFET PCH 60V 8SO

MOSFET PCH 60V 8SO

Supplier's Site
Mosfet, P-Ch, 60V, 4.5A, Soic Rohs Compliant Diodes Inc. - 28AK8806 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 4.5A, Soic Rohs Compliant Diodes Inc.
28AK8806
Mosfet, P-Ch, 60V, 4.5A, Soic Rohs Compliant Diodes Inc. 28AK8806
MOSFET, P-CH, 60V, 4.5A, SOIC ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 4.5A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
MOSFET PCH 60V 8SO - 233-DMP6110SSSQ-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET PCH 60V 8SO
233-DMP6110SSSQ-13
MOSFET PCH 60V 8SO 233-DMP6110SSSQ-13
MOSFET PCH 60V 8SO

MOSFET PCH 60V 8SO

Supplier's Site
Single FETs, MOSFETs - DMP6110SSSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6110SSSQ-13
Single FETs, MOSFETs DMP6110SSSQ-13
MOSFET PCH 60V 8SO

MOSFET PCH 60V 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMP6110SSSQ-13TR-ND 278-DMP6110SSSQ-13 869101-DMP6110SSSQ-13 DMP6110SSSQ-13 28AK8806 DMP6110SSSQ-13 233-DMP6110SSSQ-13 DMP6110SSSQ-13
Product Name Single FETs, MOSFETs 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6110SSSQ-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 60V, 4.5A, Soic Rohs Compliant Diodes Inc. MOSFET MOSFET PCH 60V 8SO Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) TO-3 8-SOIC (0.154", 3.90mm Width)
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data