MOSFET P-CH 60V 8SOIC Product overview: DMP6110SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6110SSS-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168299-DMP6110SSS-1
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: MOSFET
Family Name: DMP6110SSS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 8-SO
Channel Type Type: P
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 19.4nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1030pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.5W (Ta)
Rds On (Maximum) @ Id, Vgs: 110 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): BSO613SPVGHUMA1; TPCA8135(TE12L,Q); TPCA8135;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
P-Channel 60V 4.5A (Ta) 1.5W (Ta) Surface Mount 8-SO
P-Channel 60V 4.5A (Ta) 1.5W (Ta) Surface Mount 8-SO
P-Channel 60V 4.5A (Ta) 1.5W (Ta) Surface Mount 8-SO
MOSFET P-CH 60V 8SOIC
60V 4.5A 1.5W 110mΩ@10V,4.5A 3V@250uA P Channel SO-8 MOSFETs ROHS
MOSFET, P-CH, 60V, 4.5A, SOIC ROHS COMPLIANT: YES
MOSFET 60V P-Ch 60Vds 20Vgs FET 1030pF 19.4nC
MOSFET P-CH 60V 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP6110SSS-13 | 1168299-DMP6110SSS-13 | DMP6110SSS-13DICT-ND | DMP6110SSS-13 | DMP6110SSS-13 | 28AK8805 | DMP6110SSS-13 | DMP6110SSS-13 |
| Product Name | 60V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6110SSS-13 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, P-Ch, 60V, 4.5A, Soic Rohs Compliant Diodes Inc. | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||||
| PD | 2 milliwatts | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |