Manufacturer: Diodes Incorporated
Win Source Part Number: 869100-DMP6110SSDQ-1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 60 V 7.8A (Tc) 1.2W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP6110
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET P-CHANNEL 60V 7.8A 8SO Product overview: DMP6110SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6110SSDQ-13 can be used for catalog matching and distributor lookup.
P-Channel 60V 7.8A (Tc) 1.2W (Ta) Surface Mount 8-SO
MOSFET P-CHANNEL 60V 7.8A 8SO
MOSFET P-CHANNEL 60V 7.8A 8SO
MOSFET P-CHANNEL 60V 7.8A 8SO
MOSFET P-CHANNEL 60V 7.8A 8SO
MOSFET, DUAL, P-CH, 60V, 7.8A ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 869100-DMP6110SSDQ-13 | 278-DMP6110SSDQ-13 | 31-DMP6110SSDQ-13TR-ND | DMP6110SSDQ-13 | DMP6110SSDQ-13 | 28AK8804 | DMP6110SSDQ-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6110SSDQ-13 | P-Channel 60V 7.8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, Dual, P-Ch, 60V, 7.8A Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SO | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | TO-3 | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts |