MOSFET 2P-CH 60V 3.3A 8SO Product overview: DMP6110SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP6110SSD-13 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 60V 3.3A 1.2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 60V 3.3A 1.2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 60V 3.3A 1.2W Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 802065-DMP6110SSD-13
Packaging: Reel
Mounting Style: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Power - Max: 1.2W
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 105mOhm at 4.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 17.2nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 969pF at 30V
Current - Continuous Drain (Id) at 25°C: 3.3A
Vgs(th) (Maximum) at Id: 3V at 250μA
MOSFET 2P-CH 60V 3.3A 8SO
MOSFET 60V Dual P-Ch Enh FET 60Vds 20Vgs
MOSFET 2P-CH 60V 3.3A 8SO
DUAL MOSFET, P-CH, 60V, 7.8A, SOIC ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMP6110SSD-13 | DMP6110SSD-13DICT-ND | 802065-DMP6110SSD-13 | DMP6110SSD-13 | DMP6110SSD-13 | DMP6110SSD-13 | 81AH9854 |
| Product Name | 60V 3.3A MOSFET Transistor | FET, MOSFET Arrays | FETs - Arrays - DMP6110SSD-13 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays | Dual Mosfet, P-Ch, 60V, 7.8A, Soic Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | |||||
| PD | 1.7 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |