DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMP6110SFDF-7

Description
Win Source Part Number: 1278395-DMP6110SFDF- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 4.2A (Ta) Rds On (Max) @ Id, Vgs: 110mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.97W (Ta) Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 (Type F) Gate Charge (Qg) (Max) @ Vgs: 17.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 969 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMP6110SFDF-7DITR,DM P6110SFDF-7DICT,DMP6 110SFDF-7DIDKR,DMP61 10SFDF-7 Base Product Number: DMP6110 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278395-DMP6110SFDF- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 4.2A (Ta) Rds On (Max) @ Id, Vgs: 110mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.97W (Ta) Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 (Type F) Gate Charge (Qg) (Max) @ Vgs: 17.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 969 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMP6110SFDF-7DITR,DM P6110SFDF-7DICT,DMP6 110SFDF-7DIDKR,DMP61 10SFDF-7 Base Product Number: DMP6110 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278395-DMP6110SFDF-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278395-DMP6110SFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278395-DMP6110SFDF-7
Win Source Part Number: 1278395-DMP6110SFDF- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 4.2A (Ta) Rds On (Max) @ Id, Vgs: 110mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.97W (Ta) Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 (Type F) Gate Charge (Qg) (Max) @ Vgs: 17.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 969 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMP6110SFDF-7DITR,DM P6110SFDF-7DICT,DMP6 110SFDF-7DIDKR,DMP61 10SFDF-7 Base Product Number: DMP6110 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278395-DMP6110SFDF-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 4.2A (Ta)
Rds On (Max) @ Id, Vgs: 110mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.97W (Ta)
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type F)
Gate Charge (Qg) (Max) @ Vgs: 17.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 969 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMP6110SFDF-7DITR,DMP6110SFDF-7DICT,DMP6110SFDF-7DIDKR,DMP6110SFDF-7
Base Product Number: DMP6110
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - DMP6110SFDF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6110SFDF-7DICT-ND
Single FETs, MOSFETs DMP6110SFDF-7DICT-ND
P-Channel 60V 4.2A (Ta) 1.97W (Ta) Surface Mount U-DFN2020-6 (Type F)

P-Channel 60V 4.2A (Ta) 1.97W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - DMP6110SFDF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6110SFDF-7DIDKR-ND
Single FETs, MOSFETs DMP6110SFDF-7DIDKR-ND
P-Channel 60V 4.2A (Ta) 1.97W (Ta) Surface Mount U-DFN2020-6 (Type F)

P-Channel 60V 4.2A (Ta) 1.97W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - DMP6110SFDF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6110SFDF-7DITR-ND
Single FETs, MOSFETs DMP6110SFDF-7DITR-ND
P-Channel 60V 4.2A (Ta) 1.97W (Ta) Surface Mount U-DFN2020-6 (Type F)

P-Channel 60V 4.2A (Ta) 1.97W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Singapore, Singapore
60V 4.2A MOSFET Transistor
278-DMP6110SFDF-7
60V 4.2A MOSFET Transistor 278-DMP6110SFDF-7
MOSFET P-CH 60V 4.2A 6UDFN Product overview: DMP6110SFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6110SFDF-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 4.2A 6UDFN Product overview: DMP6110SFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6110SFDF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6110SFDF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6110SFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6110SFDF-7
MOSFET P-CH 60V 4.2A 6UDFN

MOSFET P-CH 60V 4.2A 6UDFN

Supplier's Site
Single FETs, MOSFETs - DMP6110SFDF-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6110SFDF-7
Single FETs, MOSFETs DMP6110SFDF-7
MOSFET P-CH 60V 4.2A 6UDFN

MOSFET P-CH 60V 4.2A 6UDFN

Supplier's Site Datasheet
Mosfet, P-Ch, -60V, -3.5A, Udfn2020-6; Transistor Polarity Diodes Inc. - 15AC8196 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -3.5A, Udfn2020-6; Transistor Polarity Diodes Inc.
15AC8196
Mosfet, P-Ch, -60V, -3.5A, Udfn2020-6; Transistor Polarity Diodes Inc. 15AC8196
MOSFET, P-CH, -60V, -3.5A, UDFN2020-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.5A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -60V, -3.5A, UDFN2020-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.5A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278395-DMP6110SFDF-7 DMP6110SFDF-7DICT-ND 278-DMP6110SFDF-7 DMP6110SFDF-7 DMP6110SFDF-7 DMP6110SFDF-7 15AC8196
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 60V 4.2A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -60V, -3.5A, Udfn2020-6; Transistor Polarity Diodes Inc.
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT3 6-UDFN Exposed Pad Tape & Reel (TR) 6-UDFN Exposed Pad 6-UDFN Exposed Pad TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data