The MOSFET, P-Channel, -60V, -3.5A, UDFN2020-6 is designed for high-efficiency power management applications, including battery management and DC-DC converters. It features a maximum drain-source voltage of -60V and a continuous drain current rating of -3.5A at a gate-source voltage of -10V. The on-resistance is low, measuring 110m,Ѷ at VGS = -10V and 130m,Ѷ at VGS = -4.5V, which contributes to its efficiency in power applications. This device is characterized by a low gate threshold voltage ranging from -1V to -3V, low input capacitance, and fast switching speeds, making it suitable for various power management functions. It is also compliant with RoHS standards and is classified as a "Green" device, being halogen and antimony-free. The MOSFET is qualified to AEC-Q101 standards, ensuring high reliability for automotive and industrial applications. The package type is U-DFN2020-6, which is compact and suitable for space-constrained designs. The device has a moisture sensitivity level of 1 and is solderable per MIL-STD-202, Method 208. Overall, this MOSFET is a reliable choice for engineers looking for efficient switching solutions in their designs.
P-Channel 60V 4.2A (Ta) 1.97W (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET P-CH 60V 4.2A 6UDFN
MOSFET P-CH 60V 4.2A 6UDFN
MOSFET P-CH 60V 4.2A 6UDFN
MOSFET, P-CH, -60V, -3.5A, UDFN2020-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.5A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes
MOSFET P-CH 60V 4.2A 6UDFN
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMP6110SFDF-13TR-ND | DMP6110SFDF-13 | 15AC8195 | DMP6110SFDF-13 | DMP6110SFDF-13 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, -60V, -3.5A, Udfn2020-6; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | TO-3 | Surface Mount | |
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 60 volts |