DIODES Incorporated 41V 60V SOT23 MOSFET Transistor DMP610DL-7

Description
MOSFET BVDSS: 41V 60V SOT23 T&R Product overview: DMP610DL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP610DL-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET BVDSS: 41V 60V SOT23 T&R Product overview: DMP610DL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP610DL-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
41V 60V SOT23 MOSFET Transistor
278-DMP610DL-7
41V 60V SOT23 MOSFET Transistor 278-DMP610DL-7
MOSFET BVDSS: 41V 60V SOT23 T&R Product overview: DMP610DL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP610DL-7 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 41V 60V SOT23 T&R Product overview: DMP610DL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP610DL-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP610DL-7 - 869099-DMP610DL-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP610DL-7
869099-DMP610DL-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP610DL-7 869099-DMP610DL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869099-DMP610DL-7 Series: * Package: Reel - TR Family Name: DMP610 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869099-DMP610DL-7
Series: *
Package: Reel - TR
Family Name: DMP610
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now
Single FETs, MOSFETs - 31-DMP610DL-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP610DL-7DKR-ND
Single FETs, MOSFETs 31-DMP610DL-7DKR-ND
MOSFET BVDSS: 41V 60V SOT23 T&R

MOSFET BVDSS: 41V 60V SOT23 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP610DL-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP610DL-7CT-ND
Single FETs, MOSFETs 31-DMP610DL-7CT-ND
MOSFET BVDSS: 41V 60V SOT23 T&R

MOSFET BVDSS: 41V 60V SOT23 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP610DL-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP610DL-7TR-ND
Single FETs, MOSFETs 31-DMP610DL-7TR-ND
MOSFET BVDSS: 41V 60V SOT23 T&R

MOSFET BVDSS: 41V 60V SOT23 T&R

Buy Now Datasheet
Single FETs, MOSFETs - DMP610DL-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP610DL-7
Single FETs, MOSFETs DMP610DL-7
MOSFET BVDSS: 41V 60V SOT23 T&R

MOSFET BVDSS: 41V 60V SOT23 T&R

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - DMP610DL-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
DMP610DL-7
Integrated Circuits (ICs) - Transistors - MOSFETs DMP610DL-7
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Mosfet, P-Ch, 60V, 0.18A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8803 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 0.18A, Sot-23 Rohs Compliant Diodes Inc.
28AK8803
Mosfet, P-Ch, 60V, 0.18A, Sot-23 Rohs Compliant Diodes Inc. 28AK8803
MOSFET, P-CH, 60V, 0.18A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 0.18A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP610DL-7
Triode/MOS Tube/Transistor >> MOSFETs DMP610DL-7
60V 180mA 310mW 10Ω@5V,100mA 2V@1mA P Channel SOT-23 MOSFETs ROHS

60V 180mA 310mW 10Ω@5V,100mA 2V@1mA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP610DL-7 869099-DMP610DL-7 31-DMP610DL-7DKR-ND DMP610DL-7 DMP610DL-7 DMP610DL-7 28AK8803 DMP610DL-7
Product Name 41V 60V SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP610DL-7 Single FETs, MOSFETs Single FETs, MOSFETs Integrated Circuits (ICs) - Transistors - MOSFETs MOSFET Mosfet, P-Ch, 60V, 0.18A, Sot-23 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
PD 500 milliwatts 310 milliwatts 310 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
MOSFETs - 2148954 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
7 suppliers