The DMP6051SSS-13 is a P-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It has a drain-source voltage rating of -60V, with a maximum on-resistance of 60mΩ at -10V gate-source bias and 80mΩ at -4.5V gate-source bias. The device supports a continuous drain current of -4.3A at 25°C and a pulsed drain current of -30A. It features a thermal resistance of 73°C/W with a minimum pad layout and 63°C/W with an additional copper plate, and operates over a junction temperature range of -55°C to +150°C. The MOSFET is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability and J-STD-020 moisture sensitivity level 1 standards. It is qualified to AEC-Q100/101/104/200
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP6051SSS-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |