The DMP6051SFVW-13 is a 60V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications such as motor controls, DC-DC converters, and power functions. It features a low RDS(ON) of 60mΩ at VGS = -10V and 80mΩ at VGS = -4.5V, with a continuous drain current of -18.8A at TC = +25°C. The device is housed in a molded plastic package with UL 94 V-0 flammability rating, has a thermal resistance junction-to-case of 2.9°C/W, and operates from -55°C to +150°C. It is lead-free, RoHS compliant, and qualified to AEC-Q100/101/104/200 standards. The -13 suffix indicates a tape and reel packaging of 3000 units, compatible with surface-mount assembly requirements.
Datasheet Summary Powered by GS/AI
The DMP6051SFVW-13 is a 60V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications such as motor controls, DC-DC converters, and power functions. It features a low RDS(ON) of 60mΩ at VGS = -10V and 80mΩ at VGS = -4.5V, with a continuous drain current of -18.8A at TC = +25°C. The device is housed in a molded plastic package with UL 94 V-0 flammability rating, has a thermal resistance junction-to-case of 2.9°C/W, and operates from -55°C to +150°C. It is lead-free, RoHS compliant, and qualified to AEC-Q100/101/104/200 standards. The -13 suffix indicates a tape and reel packaging of 3000 units, compatible with surface-mount assembly requirements.