MOSFET 2P-CH 60V 4.8A 8SO Product overview: DMP6050SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP6050SSD-13 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 60V 4.8A 1.2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 60V 4.8A 1.2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 60V 4.8A 1.2W Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168297-DMP6050SSD-1
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 60V 4.8A 8-SO
MOSFET 2P-CH 60V 4.8A 8SO
MOSFET, DUAL, P-CH, 60V, 11.3A ROHS COMPLIANT: YES
MOSFET 60V Dual P-Ch Enh FET 60Vds 20Vgs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMP6050SSD-13 | DMP6050SSD-13DITR-ND | 1168297-DMP6050SSD-13 | DMP6050SSD-13 | DMP6050SSD-13 | 28AK8802 | DMP6050SSD-13 |
| Product Name | 60V 4.8A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6050SSD-13 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, P-Ch, 60V, 11.3A Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | |||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | |||||
| PD | 1.2 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |